ASUS Vivobook Flip TM420IA-EC246T, AMD Ryzen™ 7, 2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Vivobook Flip TM420IA-EC246T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black