location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M533IA-BQ031T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0RF4-M00340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017677462
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10
  • - AMD Ryzen 5 4500U (8MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White :
The long product name of ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 10
More>>>
ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White:
The official description of ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All eyes on me
ASUS VivoBook, a perennial favorite, is getting a new bolder look thatʹs sure to get pulses racing. The slim and lightweight VivoBook S15 now features diamond-cut edges and textured finishes, and is available in four distinct colors that have been chosen to reflect your personality. The positive vibes continue when you open the lid, where you’re greeted by an Enter key with color-blocking edges. VivoBook S15 brings out the true you, both inside and out.

Dare to be you
Being bold means putting yourself out there, and the sleek VivoBook S15 stands out thanks to its textured metal chassis with diamond-cut edges, unique colors, and color-blocking Enter key. The diamond-cut design also makes it easier for you to open the lid.

Be free from burden
VivoBook S15 keeps you productive and entertained, even on the go. With an overall weight of just 1.8kg and an ultrathin profile, VivoBook S15 simply slips into your backpack so it goes where you go, so get out there and show the world who you are.

Pushing boundaries with NanoEdge
The thin bezel NanoEdge display provides you with an immersive viewing experience, and enables a more compact footprint so VivoBook S15 takes up less space on your desk or in your backpack. On top of that, its Full HD display offers wide viewing angles and exceptional color reproduction for truly vivid visuals.

Create, surf, or entertain
Whether you’re a content creator, or simply using VivoBook S15 as an everyday laptop, VivoBook S15 has the performance you need to get you through the day. It’s powered by up to AMD Ryzen™ R7 processor with up to 16GB memory. A large capacity PCIe® SSD gives you the superfast storage so you can access what you need quickly.

Staying connected
Step out of your workstation and into the future — whether at home, a quaint downtown café, or the airport — your office is wherever you choose it to be. Intel Wi-Fi 6 (802.11ax) delivers superfast networking speeds for faster large file transfers, responsive online gaming, and super smooth video chats.

Rock your world
Music is the soundtrack of life, and VivoBook S15 makes it better. Its Harman Kardon-certified sound system delivers high-quality detailed audio that’s second to none.

Stick it to ‘em!
It’s not just the color-blocking design that makes a fashion statement. VivoBook S15 comes with a set of unique stickers to make your VivoBook uniquely yours. The time for personalization is now, what will yours look like?

Short summary description ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White:
This short summary of the ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M533IA-BQ031T, AMD Ryzen™ 5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White:
This is an auto-generated long summary of ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White based on the first three specs of the first five spec groups.

ASUS M533IA-BQ031T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Market positioning
Work
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
4500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Processor cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Graphics
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Weight & dimensions
Width
359.8 mm
Depth
233.8 mm
Height
16.1 mm
Weight *
1.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 03:33:38
Uk has collected 6 expert reviews for ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ultrabookreview.com
Updated:
2020-09-02 02:37:48
This here is our detailed review of the 2020 update of the Asus VivoBook S15 M533, in the M533IA configuration based on AMD Ryzen 4000 hardware.VivoBooks are Asus's line of mid-level ultrabooks, the more affordable alternative for their premium ZenBooks...
Good compact, lightweight and excellenty crafted for the class, alright inputs, especially on the black model, worthy allrounder, even with the thermal limitations, quiet fan and good thermals, long battery life and punchy speakers, competitive pricing...
Bad gimped USBC connection, without video or charging, and no fullsize cardreader, dim and washed out screen, powerlimited with demanding loads...
Bottom line This VivoBook S15 M533IA is an option to consider if you're after a mid-range all-purpose laptop for everyday use, school, and occasional heavier loads or casual gaming in the spare time. Asus nailed the design and construction, which are both excellent f...
80%