"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77"
"","","79038899","","ASUS","90NB0RF4-M00340","79038899","4718017677462","Laptops","151","","","M533IA-BQ031T","20240309140425","ICECAT","1","49930","https://images.icecat.biz/img/gallery/79038907_6773860207.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/79038907_6773860207.jpg","https://images.icecat.biz/img/gallery_mediums/79038907_6773860207.jpg","https://images.icecat.biz/img/gallery_thumbs/79038907_6773860207.jpg","","","ASUS M533IA-BQ031T AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6"") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White","AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 10","ASUS M533IA-BQ031T, AMD Ryzen™ 5, 2.3 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 512 GB","ASUS M533IA-BQ031T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White","All eyes on me\nASUS VivoBook, a perennial favorite, is getting a new bolder look thatʹs sure to get pulses racing. The slim and lightweight VivoBook S15 now features diamond-cut edges and textured finishes, and is available in four distinct colors that have been chosen to reflect your personality. The positive vibes continue when you open the lid, where you’re greeted by an Enter key with color-blocking edges. VivoBook S15 brings out the true you, both inside and out.\n\nDare to be you\nBeing bold means putting yourself out there, and the sleek VivoBook S15 stands out thanks to its textured metal chassis with diamond-cut edges, unique colors, and color-blocking Enter key. The diamond-cut design also makes it easier for you to open the lid.\n\nBe free from burden\nVivoBook S15 keeps you productive and entertained, even on the go. With an overall weight of just 1.8kg and an ultrathin profile, VivoBook S15 simply slips into your backpack so it goes where you go, so get out there and show the world who you are.\n\nPushing boundaries with NanoEdge\nThe thin bezel NanoEdge display provides you with an immersive viewing experience, and enables a more compact footprint so VivoBook S15 takes up less space on your desk or in your backpack. On top of that, its Full HD display offers wide viewing angles and exceptional color reproduction for truly vivid visuals.\n\nCreate, surf, or entertain\nWhether you’re a content creator, or simply using VivoBook S15 as an everyday laptop, VivoBook S15 has the performance you need to get you through the day. It’s powered by up to AMD Ryzen™ R7 processor with up to 16GB memory. A large capacity PCIe® SSD gives you the superfast storage so you can access what you need quickly.\n\nStaying connected\nStep out of your workstation and into the future — whether at home, a quaint downtown café, or the airport — your office is wherever you choose it to be. Intel Wi-Fi 6 (802.11ax) delivers superfast networking speeds for faster large file transfers, responsive online gaming, and super smooth video chats.\n\nRock your world\nMusic is the soundtrack of life, and VivoBook S15 makes it better. Its Harman Kardon-certified sound system delivers high-quality detailed audio that’s second to none.\n\nStick it to ‘em!\nIt’s not just the color-blocking design that makes a fashion statement. VivoBook S15 comes with a set of unique stickers to make your VivoBook uniquely yours. The time for personalization is now, what will yours look like?","https://images.icecat.biz/img/gallery/79038907_6773860207.jpg|https://images.icecat.biz/img/gallery/79038907_3647161535.jpg|https://images.icecat.biz/img/gallery/79038907_8593922661.jpg|https://images.icecat.biz/img/gallery/79038907_1959981675.jpg|https://images.icecat.biz/img/gallery/79038907_3181115521.jpg|https://images.icecat.biz/img/gallery/79038907_4660355880.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||","","","","","","","","","Design","Product type: Laptop","Product colour: White","Form factor: Clamshell","Market positioning: Work","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: AMD Ryzen™ 5","Processor manufacturer: AMD","Processor model: 4500U","Processor frequency: 2.3 GHz","Processor cores: 6","Processor boost frequency: 4 GHz","Processor cache: 8 MB","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: NVMe, PCI Express 3.0","NVMe: Yes","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon Graphics","On-board GPU manufacturer: AMD","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","Antenna type: 2x2","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Home","Battery","Battery capacity: 50 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Weight & dimensions","Weight: 1.8 kg","Width: 359.8 mm","Depth: 233.8 mm","Height: 16.1 mm"