ASUS logo

ASUS Vivobook 15 F512JP-EJ111T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31642
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 15 F512JP-EJ111T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Vivobook 15 F512JP-EJ111T, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 15 F512JP-EJ111T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Vivobook 15 F512JP-EJ111T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.