ASUS logo

ASUS ExpertBook P1510CJA-BR798R Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63408
Info modified on:
22 Jan 2025, 05:27:36
Short summary description ASUS ExpertBook P1510CJA-BR798R Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Black:

ASUS ExpertBook P1510CJA-BR798R, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description ASUS ExpertBook P1510CJA-BR798R Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Black:

ASUS ExpertBook P1510CJA-BR798R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.