ASUS L510MA-DH21, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS L510MA-DH21. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 11 Home in S mode. Product colour: Black