ASUS logo

ASUS E410MA-EB013TS Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96000
Info modified on:
22 Jan 2025, 19:29:45
Short summary description ASUS E410MA-EB013TS Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian White:

ASUS E410MA-EB013TS, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS E410MA-EB013TS Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian White:

ASUS E410MA-EB013TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.