ASUS logo

ASUS Vivobook 14 E410MA-EK211T Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86627
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Vivobook 14 E410MA-EK211T Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Vivobook 14 E410MA-EK211T, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook 14 E410MA-EK211T Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Vivobook 14 E410MA-EK211T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.