ASUS Vivobook 14 X413FA-EB510T-BE, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 8 GB, 512 GB, Windows 10 Home
ASUS Vivobook 14 X413FA-EB510T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey