ASUS Vivobook 17 M712DA-AU017T, AMD Ryzen™ 5, 2.1 GHz, 43.2 cm (17"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook 17 M712DA-AU017T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 43.2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10. Product colour: Silver