ASUS logo

ASUS X509FB-EJ152 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21311
Info modified on:
30 Jan 2025, 19:31:02
Short summary description ASUS X509FB-EJ152 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X509FB-EJ152, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS X509FB-EJ152 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X509FB-EJ152. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX110. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.