ASUS logo

ASUS Vivobook 14 X411QA-BV042T-BE AMD A12 A12-9720P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22317
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 14 X411QA-BV042T-BE AMD A12 A12-9720P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 14 X411QA-BV042T-BE, AMD A12, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description ASUS Vivobook 14 X411QA-BV042T-BE AMD A12 A12-9720P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 14 X411QA-BV042T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.