ASUS logo

ASUS F510QA-EJ148T AMD A12 A12-9720P Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31855
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS F510QA-EJ148T AMD A12 A12-9720P Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS F510QA-EJ148T, AMD A12, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS F510QA-EJ148T AMD A12 A12-9720P Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS F510QA-EJ148T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.