ASUS Vivobook 15 X510QA-BR010, AMD A12, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB
ASUS Vivobook 15 X510QA-BR010. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Endless OS. Product colour: Grey