ASUS logo

ASUS Vivobook 15 F512DA-EJ1412T-LU AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52560
Info modified on:
08 Nov 2024, 04:44:35
Short summary description ASUS Vivobook 15 F512DA-EJ1412T-LU AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 15 F512DA-EJ1412T-LU, AMD Ryzen™ 7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description ASUS Vivobook 15 F512DA-EJ1412T-LU AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 15 F512DA-EJ1412T-LU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.