ASUS Vivobook 14 X412UB-EB039, Intel® Pentium® Gold, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Vivobook 14 X412UB-EB039. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610, Discrete graphics card model: NVIDIA® GeForce® MX110. Product colour: Blue