ASUS logo

ASUS R420MA-BV070TS Intel® Celeron® N4000 Laptop 35.6 cm (14") HD 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home in S mode Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46507
Info modified on:
14 Mar 2024, 19:41:17
Short summary description ASUS R420MA-BV070TS Intel® Celeron® N4000 Laptop 35.6 cm (14") HD 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home in S mode Grey:

ASUS R420MA-BV070TS, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS R420MA-BV070TS Intel® Celeron® N4000 Laptop 35.6 cm (14") HD 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home in S mode Grey:

ASUS R420MA-BV070TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: Grey. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.