ASUS Vivobook Flip TP412UA-EC034T, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Vivobook Flip TP412UA-EC034T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey