ASUS logo

ASUS X540BP-GQ134 AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Black, Chocolate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41788
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X540BP-GQ134 AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Black, Chocolate:

ASUS X540BP-GQ134, AMD A6, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS X540BP-GQ134 AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Black, Chocolate:

ASUS X540BP-GQ134. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: AMD Radeon R5 M420. Product colour: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.