ASUS logo

ASUS Vivobook Flip 14 TP401MA-BZ217TS Intel® Celeron® N N4020 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96939
Info modified on:
22 Jan 2025, 05:55:53
Short summary description ASUS Vivobook Flip 14 TP401MA-BZ217TS Intel® Celeron® N N4020 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS Vivobook Flip 14 TP401MA-BZ217TS, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Vivobook Flip 14 TP401MA-BZ217TS Intel® Celeron® N N4020 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS Vivobook Flip 14 TP401MA-BZ217TS. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.