ASUS logo

ASUS Vivobook X540MA-GQ024T Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46774
Info modified on:
22 Jan 2025, 06:13:23
Short summary description ASUS Vivobook X540MA-GQ024T Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS Vivobook X540MA-GQ024T, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X540MA-GQ024T Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS Vivobook X540MA-GQ024T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.