ASUS logo

ASUS Vivobook 15 X510UF-EJ253 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Linux Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13272
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 15 X510UF-EJ253 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Linux Grey:

ASUS Vivobook 15 X510UF-EJ253, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook 15 X510UF-EJ253 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Linux Grey:

ASUS Vivobook 15 X510UF-EJ253. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Linux. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.