ASUS Vivobook 17 F705MA-BX169, Intel® Celeron® N, 1.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS Vivobook 17 F705MA-BX169. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Endless OS. Product colour: Grey