ASUS logo

ASUS Vivobook 17 X705MA-BX023T Intel® Celeron® N4000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87745
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 17 X705MA-BX023T Intel® Celeron® N4000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 17 X705MA-BX023T, Intel® Celeron®, 1.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook 17 X705MA-BX023T Intel® Celeron® N4000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 17 X705MA-BX023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.