ASUS Zenbook Pro UX580GD-E2006T, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB
ASUS Zenbook Pro UX580GD-E2006T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Blue