ASUS logo

ASUS Vivobook X540NV-GQ043 Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB LPDDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Linux Black, Chocolate

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68583
Info modified on:
22 Jan 2025, 05:48:57
Short summary description ASUS Vivobook X540NV-GQ043 Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB LPDDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Linux Black, Chocolate:

ASUS Vivobook X540NV-GQ043, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X540NV-GQ043 Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB LPDDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Linux Black, Chocolate:

ASUS Vivobook X540NV-GQ043. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Linux. Product colour: Black, Chocolate

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.