ASUS logo

ASUS Vivobook F540NA-GQ078T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB LPDDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95833
Info modified on:
23 Jan 2025, 19:17:39
Short summary description ASUS Vivobook F540NA-GQ078T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB LPDDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook F540NA-GQ078T, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook F540NA-GQ078T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB LPDDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook F540NA-GQ078T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.