ASUS logo

ASUS Vivobook 15 X540NA-GQ017T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126944
Info modified on:
22 Jan 2025, 04:38:20
Short summary description ASUS Vivobook 15 X540NA-GQ017T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS Vivobook 15 X540NA-GQ017T, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 10

Long summary description ASUS Vivobook 15 X540NA-GQ017T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS Vivobook 15 X540NA-GQ017T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Black. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.