ASUS logo

ASUS R540UA-DM035T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 6 GB 256 GB SSD Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52096
Info modified on:
02 Feb 2025, 23:12:40
Short summary description ASUS R540UA-DM035T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 6 GB 256 GB SSD Windows 10 Home Brown:

ASUS R540UA-DM035T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 6 GB, 256 GB, Windows 10 Home

Long summary description ASUS R540UA-DM035T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 6 GB 256 GB SSD Windows 10 Home Brown:

ASUS R540UA-DM035T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 6 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Brown. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.