ASUS logo

ASUS Vivobook 15 X540UA-DH31 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 4 GB 1 TB HDD Windows 10 Home Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97964
Info modified on:
23 Jan 2025, 19:18:23
Short summary description ASUS Vivobook 15 X540UA-DH31 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 4 GB 1 TB HDD Windows 10 Home Brown:

ASUS Vivobook 15 X540UA-DH31, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 15 X540UA-DH31 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 4 GB 1 TB HDD Windows 10 Home Brown:

ASUS Vivobook 15 X540UA-DH31. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Brown. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.