ASUS logo

ASUS Zenbook 13 UX331UA Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB 1 TB SSD Windows 10 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84914
Info modified on:
23 Jan 2025, 18:07:53
Short summary description ASUS Zenbook 13 UX331UA Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB 1 TB SSD Windows 10 Blue:

ASUS Zenbook 13 UX331UA, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Zenbook 13 UX331UA Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB 1 TB SSD Windows 10 Blue:

ASUS Zenbook 13 UX331UA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product colour: Blue. Weight: 1.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.