ASUS logo

ASUS Vivobook Pro N580VN-DM116T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Gold, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67090
Info modified on:
02 Feb 2025, 23:09:21
Short summary description ASUS Vivobook Pro N580VN-DM116T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Gold, Metallic:

ASUS Vivobook Pro N580VN-DM116T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 10

Long summary description ASUS Vivobook Pro N580VN-DM116T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Gold, Metallic:

ASUS Vivobook Pro N580VN-DM116T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10. Product colour: Gold, Metallic. Weight: 1.99 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.