ASUS logo

ASUS Vivobook 15 X505BA-RB94 AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96885
Info modified on:
23 Jan 2025, 19:10:06
Short summary description ASUS Vivobook 15 X505BA-RB94 AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook 15 X505BA-RB94, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X505BA-RB94 AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook 15 X505BA-RB94. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1.68 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.