ASUS logo

ASUS Vivobook X505BP-BR013 AMD A9 A9-9420 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38417
Info modified on:
29 Jan 2025, 19:46:11
Short summary description ASUS Vivobook X505BP-BR013 AMD A9 A9-9420 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Grey:

ASUS Vivobook X505BP-BR013, AMD A9, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook X505BP-BR013 AMD A9 A9-9420 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Grey:

ASUS Vivobook X505BP-BR013. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Linux. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.