ASUS logo

ASUS Vivobook S14 S406UA-BV023T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97375
Info modified on:
22 Jan 2025, 04:44:32
Short summary description ASUS Vivobook S14 S406UA-BV023T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S406UA-BV023T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 10 Home

Long summary description ASUS Vivobook S14 S406UA-BV023T Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S406UA-BV023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.