ASUS logo

ASUS Vivobook S510UA-BR126T Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61872
Info modified on:
24 Jan 2025, 20:48:16
Short summary description ASUS Vivobook S510UA-BR126T Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S510UA-BR126T, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook S510UA-BR126T Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S510UA-BR126T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.