ASUS logo

ASUS Vivobook 17 F705UA-BX1064 Intel® Pentium® 4405U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7384
Info modified on:
23 Jan 2025, 18:32:20
Short summary description ASUS Vivobook 17 F705UA-BX1064 Intel® Pentium® 4405U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook 17 F705UA-BX1064, Intel® Pentium®, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 17 F705UA-BX1064 Intel® Pentium® 4405U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook 17 F705UA-BX1064. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Product colour: Grey. Weight: 2.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.