ASUS logo

ASUS Vivobook 17 X705UA Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74102
Info modified on:
22 Jan 2025, 06:22:27
Short summary description ASUS Vivobook 17 X705UA Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook 17 X705UA, Intel® Core™ i3, 2 GHz, 43.9 cm (17.3"), 4 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivobook 17 X705UA Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook 17 X705UA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 2.1 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.