ASUS Zenbook Pro 15 UX550VD-BN010T, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10 Home
ASUS Zenbook Pro 15 UX550VD-BN010T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 1.8 kg