ASUS logo

ASUS Vivobook Max X541NA-GQ171T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55921
Info modified on:
22 Jan 2025, 05:47:37
Short summary description ASUS Vivobook Max X541NA-GQ171T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Silver:

ASUS Vivobook Max X541NA-GQ171T, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X541NA-GQ171T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Silver:

ASUS Vivobook Max X541NA-GQ171T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.