ASUS logo

ASUS Vivobook Max F541NA-GQ052T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110459
Info modified on:
22 Jan 2025, 04:59:46
Short summary description ASUS Vivobook Max F541NA-GQ052T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Chocolate:

ASUS Vivobook Max F541NA-GQ052T, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description ASUS Vivobook Max F541NA-GQ052T Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Chocolate:

ASUS Vivobook Max F541NA-GQ052T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.