ASUS logo

ASUS ROG G701VIK-BA045T Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61040
Info modified on:
22 Jan 2025, 06:15:54
Short summary description ASUS ROG G701VIK-BA045T Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG G701VIK-BA045T, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.02 TB

Long summary description ASUS ROG G701VIK-BA045T Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG G701VIK-BA045T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Metallic

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.