ASUS logo

ASUS Zenbook UX410UA-GV112T Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pink gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20831
Info modified on:
23 Jan 2025, 19:14:15
Short summary description ASUS Zenbook UX410UA-GV112T Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pink gold:

ASUS Zenbook UX410UA-GV112T, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX410UA-GV112T Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pink gold:

ASUS Zenbook UX410UA-GV112T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.