ASUS logo

ASUS Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199404
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

ASUS Universal Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, White, SD

Long summary description ASUS Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

ASUS Universal Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White, Compatible memory cards: SD, Maximum digital resolution: 3840 x 2160 pixels. Output voltage: 19 V, Output current: 4.74 A, Power consumption (typical): 90 W. Width: 131 mm, Depth: 65 mm, Height: 13.7 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.