ASUS logo

ASUS Chromebook C302CA-GU009 Intel® Core™ m3 m3-6Y30 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138318
Info modified on:
02 Jun 2025, 17:38:52
Short summary description ASUS Chromebook C302CA-GU009 Intel® Core™ m3 m3-6Y30 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C302CA-GU009, Intel® Core™ m3, 0.9 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description ASUS Chromebook C302CA-GU009 Intel® Core™ m3 m3-6Y30 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C302CA-GU009. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.