ASUS FX550IU-WSFX, AMD FX™, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB
ASUS FX550IU-WSFX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-9800P, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Black