ASUS logo

ASUS Transformer Book T305CA-GW052R Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82764
Info modified on:
22 Jan 2025, 06:24:13
Short summary description ASUS Transformer Book T305CA-GW052R Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:

ASUS Transformer Book T305CA-GW052R, Intel® Core™ i7, 1.3 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 8 GB, 512 GB

Long summary description ASUS Transformer Book T305CA-GW052R Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:

ASUS Transformer Book T305CA-GW052R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1.3 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Pro. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.