ASUS logo

ASUS X555QG-XO108T AMD A10 A10-9600P Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49929
Info modified on:
23 Jan 2025, 18:50:42
Short summary description ASUS X555QG-XO108T AMD A10 A10-9600P Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS X555QG-XO108T, AMD A10, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 1 TB

Long summary description ASUS X555QG-XO108T AMD A10 A10-9600P Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS X555QG-XO108T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.