ASUS logo

ASUS X555QG-XX007T AMD A12 A12-9700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81671
Info modified on:
22 Jan 2025, 05:45:29
Short summary description ASUS X555QG-XX007T AMD A12 A12-9700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

ASUS X555QG-XX007T, AMD A12, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X555QG-XX007T AMD A12 A12-9700P Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R8 M435DX Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

ASUS X555QG-XX007T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9700P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.