ASUS logo

ASUS R556BA-XO209T AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45670
Info modified on:
28 Jan 2025, 10:33:25
Short summary description ASUS R556BA-XO209T AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Stainless steel:

ASUS R556BA-XO209T, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description ASUS R556BA-XO209T AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Stainless steel:

ASUS R556BA-XO209T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.